Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC00F18-10S

Description
GT 4C 4#12 SKT RECP WALL
Request a Quote
Description
GT 4C 4#12 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00F18-10S - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#12 SKT RECP WALL

GT 4C 4#12 SKT RECP WALL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC00F18-10S
MIL Spec Connector - MIL-DTL 5015, I GTC00F18-10S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 18, 4 Position, Wall; Product Range Amphenol Industrial - 96J3610 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 4 Position, Wall; Product Range Amphenol Industrial
96J3610
Circular Connector, Receptacle, Size 18, 4 Position, Wall; Product Range Amphenol Industrial 96J3610
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00F18-10S GTC00F18-10S 96J3610
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 18, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - Z6479-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
4 suppliers