Amphenol Industrial
Gt 2C 2#0 Pin Recp Amphenol Industrial
GTC00CF32-5P
Description
GT 2C 2#0 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 2C 2#0 PIN RECP
Request a Quote
Email Supplier
Suppliers
Gt 2C 2#0 Pin Recp Amphenol Industrial
80T9895
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC00CF32-5P |
GTC00CF32-5P |
80T9895 |
|
Product Name
|
|
|
Gt 2C 2#0 Pin Recp Amphenol Industrial |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
28 AWG
View Details