Amphenol Industrial Circular Connector, Receptacle, Size 28, 3 Position, Wall; Product Range Amphenol Industrial GTC00CF28-3S

Description
GT 3C 3#8 SKT RECP
Request a Quote
Description
GT 3C 3#8 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00CF28-3S - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#8 SKT RECP

GT 3C 3#8 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 28, 3 Position, Wall; Product Range Amphenol Industrial - 96J3609 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 3 Position, Wall; Product Range Amphenol Industrial
96J3609
Circular Connector, Receptacle, Size 28, 3 Position, Wall; Product Range Amphenol Industrial 96J3609
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00CF28-3S 96J3609
Product Name Circular Connector, Receptacle, Size 28, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - EEG.0K.309.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details