Amphenol Corporation
GTC00CF24-28SW
Description
GT 24C 24#16 SKT RECP
Request a Quote
Email Supplier
Description
GT 24C 24#16 SKT RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol GTC00CF24-28SW |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details