Amphenol Industrial Circular Connector, Plug, Size 32, 4 Position, Wall; Product Range Amphenol Industrial GTC00AF32-17P

Description
GT 4C 4#4 PIN RECP
Request a Quote Datasheet
Description
GT 4C 4#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00AF32-17P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 PIN RECP

GT 4C 4#4 PIN RECP

Buy Now
Swedesboro, NJ, United States
GT 4C 4#4 PIN RECP

GT 4C 4#4 PIN RECP

Buy Now
Circular Connector, Plug, Size 32, 4 Position, Wall; Product Range Amphenol Industrial - 96J3583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 32, 4 Position, Wall; Product Range Amphenol Industrial
96J3583
Circular Connector, Plug, Size 32, 4 Position, Wall; Product Range Amphenol Industrial 96J3583
CIRCULAR CONNECTOR, PLUG, SIZE 32, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 32, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00AF32-17P GTC00AF32-17P 96J3583
Product Name Circular Connector, Plug, Size 32, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-097-0196-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 AWG
View Details