Amphenol Industrial Circular Connector Receptacle, Size 40, 85 Position, Wall; Product Range Amphenol Industrial GTC00A40-56S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 40, 85 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 40, 85 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 40, 85 Position, Wall; Product Range Amphenol Industrial - 96J3600 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 40, 85 Position, Wall; Product Range Amphenol Industrial
96J3600
Circular Connector Receptacle, Size 40, 85 Position, Wall; Product Range Amphenol Industrial 96J3600
CIRCULAR CONNECTOR RECEPTACLE, SIZE 40, 85 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 40, 85 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3600
Product Name Circular Connector Receptacle, Size 40, 85 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data