Amphenol Industrial Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial GTC00A36-5P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial - 96J3599 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial
96J3599
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial 96J3599
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3599
Product Name Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details