Amphenol Industrial Circular Connector, Receptacle, Size 32, 2 Position, Wall; Product Range Amphenol Industrial GTC00A32-5P

Description
GT 2C 2#0 PIN RECP
Request a Quote Datasheet
Description
GT 2C 2#0 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 2C 2#0 PIN RECP

GT 2C 2#0 PIN RECP

Buy Now
 - Amphenol GTC00A32-5P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#0 PIN RECP

GT 2C 2#0 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 32, 2 Position, Wall; Product Range Amphenol Industrial - 96J3597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 2 Position, Wall; Product Range Amphenol Industrial
96J3597
Circular Connector, Receptacle, Size 32, 2 Position, Wall; Product Range Amphenol Industrial 96J3597
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 2 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 2 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC00A32-5P Amphenol GTC00A32-5P 96J3597
Product Name Circular Connector, Receptacle, Size 32, 2 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers