Amphenol Industrial Circular Connector, Receptacle, Size 24, 5 Position, Wall; Product Range Amphenol Industrial GTC00A24-53SX-RDS

Description
GT 5C 5#8 SKT RECP
Request a Quote Datasheet
Description
GT 5C 5#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00A24-53SX-RDS - PEI-Genesis
Philadelphia, PA, United States
GT 5C 5#8 SKT RECP

GT 5C 5#8 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 24, 5 Position, Wall; Product Range Amphenol Industrial - 96J3594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 5 Position, Wall; Product Range Amphenol Industrial
96J3594
Circular Connector, Receptacle, Size 24, 5 Position, Wall; Product Range Amphenol Industrial 96J3594
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00A24-53SX-RDS 96J3594
Product Name Circular Connector, Receptacle, Size 24, 5 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products