Amphenol Industrial Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial GTC00A22-23P

Description
GT 8C 8#12 PIN RECP
Request a Quote
Description
GT 8C 8#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00A22-23P - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#12 PIN RECP

GT 8C 8#12 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial - 96J3592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial
96J3592
Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial 96J3592
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00A22-23P 96J3592
Product Name Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data