Amphenol Industrial Circular Connector, Receptacle, Size 20, 3 Position, Wall; Product Range Amphenol Industrial GTC00A20-3S-B30

Description
GT 3C 3#12 SKT RECP WALL
Request a Quote Datasheet
Description
GT 3C 3#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00A20-3S-B30 - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#12 SKT RECP WALL

GT 3C 3#12 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Product Range Amphenol Industrial - 96J3588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Product Range Amphenol Industrial
96J3588
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Product Range Amphenol Industrial 96J3588
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00A20-3S-B30 96J3588
Product Name Circular Connector, Receptacle, Size 20, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details