Amphenol Industrial Circular Connector Receptacle, Size 20, 11 Position, Wall; Product Range Amphenol Industrial GTC00A20-33S

Description
GT 11C 11#16 SKT RECP WALL
Request a Quote Datasheet
Description
GT 11C 11#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00A20-33S - PEI-Genesis
Philadelphia, PA, United States
GT 11C 11#16 SKT RECP WALL

GT 11C 11#16 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 20, 11 Position, Wall; Product Range Amphenol Industrial - 96J3589 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 11 Position, Wall; Product Range Amphenol Industrial
96J3589
Circular Connector Receptacle, Size 20, 11 Position, Wall; Product Range Amphenol Industrial 96J3589
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 11 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 11 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00A20-33S 96J3589
Product Name Circular Connector Receptacle, Size 20, 11 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Socket, PCB terminals, DIN Plug/Socket - 4850.2600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers