CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:Amphe-GTR Reverse Bayonet Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31K9654 |
| Product Name | Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |