Amphenol Corporation SD express push push- GF type GSD2100107BHR

Description
SD express push push- GF type, SD express push push- GF type, Amphenol is one of the leading manufacturers of SD express. Contact us today for more details of SD express, part number GSD2100107BHR.
Request a Quote Datasheet
Description
SD express push push- GF type, SD express push push- GF type, Amphenol is one of the leading manufacturers of SD express. Contact us today for more details of SD express, part number GSD2100107BHR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD express push push- GF type - GSD2100107BHR - Amphenol Communications Solutions
Nashua, NH, United States
SD express push push- GF type
GSD2100107BHR
SD express push push- GF type GSD2100107BHR
SD express push push- GF type, SD express push push- GF type, Amphenol is one of the leading manufacturers of SD express. Contact us today for more details of SD express, part number GSD2100107BHR.

SD express push push- GF type, SD express push push- GF type, Amphenol is one of the leading manufacturers of SD express. Contact us today for more details of SD express, part number GSD2100107BHR.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PC Card Sockets - 664-GSD2100107BHRDKR-ND - DigiKey
Thief River Falls, MN, United States
21 (19 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

21 (19 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 664-GSD2100107BHRCT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
664-GSD2100107BHRCT-ND
PC Card Sockets 664-GSD2100107BHRCT-ND
21 (19 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

21 (19 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 664-GSD2100107BHRTR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
664-GSD2100107BHRTR-ND
PC Card Sockets 664-GSD2100107BHRTR-ND
21 (19 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

21 (19 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Card Connectors - 2440436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
2440436
Memory Card Connectors 2440436
SD express, push push, H=3.15mm, GF

SD express, push push, H=3.15mm, GF

Supplier's Site
Memory Card Connectors - 2440435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
2440435
Memory Card Connectors 2440435
SD express, push push, H=3.15mm, GF

SD express, push push, H=3.15mm, GF

Supplier's Site
Connector, Sd Express, 21Pos, Push-Push; Memory / Card Type Amphenol Communications Solutions - 24AK6603 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sd Express, 21Pos, Push-Push; Memory / Card Type Amphenol Communications Solutions
24AK6603
Connector, Sd Express, 21Pos, Push-Push; Memory / Card Type Amphenol Communications Solutions 24AK6603
CONNECTOR, SD EXPRESS, 21POS, PUSH-PUSH; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:21Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:GSD 7.0 Series RoHS Compliant: Yes

CONNECTOR, SD EXPRESS, 21POS, PUSH-PUSH; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:21Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:GSD 7.0 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sd Express-Push Push- Gf Type Amphenol Communications Solutions - 76AJ6007 - Newark, An Avnet Company
Chicago, IL, United States
Sd Express-Push Push- Gf Type Amphenol Communications Solutions
76AJ6007
Sd Express-Push Push- Gf Type Amphenol Communications Solutions 76AJ6007
SD EXPRESS-PUSH PUSH- GF TYPE

SD EXPRESS-PUSH PUSH- GF TYPE

Supplier's Site
Connector, Sd Express, 21Pos, Push-Push; Memory / Card Type Amphenol Communications Solutions - 24AK6604 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sd Express, 21Pos, Push-Push; Memory / Card Type Amphenol Communications Solutions
24AK6604
Connector, Sd Express, 21Pos, Push-Push; Memory / Card Type Amphenol Communications Solutions 24AK6604
CONNECTOR, SD EXPRESS, 21POS, PUSH-PUSH; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:21Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:GSD 7.0 Series RoHS Compliant: Yes

CONNECTOR, SD EXPRESS, 21POS, PUSH-PUSH; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:21Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:GSD 7.0 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number GSD2100107BHR GSD2100107BHR 664-GSD2100107BHRDKR-ND 2440436 24AK6603
Product Name SD express push push- GF type PC Card Sockets Memory Card Connectors Connector, Sd Express, 21Pos, Push-Push; Memory / Card Type Amphenol Communications Solutions
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data