USB Type C Receptacle, USB4 GEN3, Type C, Top mount, Center Height 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB connecctors. Contact us today for more details of USB4 TypC , part number GSB4D313302AY1HR
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Through Hole
USB CONN, 4.0 TYPE C, R/A RCPT, 24P, SMT; USB Connector Type:USB Type C; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Position
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | GSB4D313302AY1HR | 664-GSB4D313302AY1HRTR-ND | 76AJ5985 |
| Product Name | USB Type C Receptacle | USB, DVI, HDMI Connector Assemblies | Usb Conn, 4.0 Type C, R/a Rcpt, 24P, Smt; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Surface Mount, Through Hole | Surface Mount, Through Hole Mount |