The Amphenol USB Connector, 3.1 Micro Type B, is a surface mount device (SMD) designed for reliable connectivity in various electronic applications. This component is RoHS compliant, ensuring it meets environmental regulations for hazardous substances. The part number associated with this product is 69AH0083. It is packaged with 850 pieces per reel, facilitating efficient handling and assembly in manufacturing processes. The connector is suitable for applications requiring a compact and robust USB connection, making it a viable choice for engineers looking to integrate USB 3.1 technology into their designs.
USB 3.2 CONN GEN2 (Type A, B, Micro), USB 3.2 GEN 2, Type Micro B, Receptacle, Right Angle SMT, High Rise, 5.25mm Height, 10 Pins, Shell with Nickel Plating, 30μin Gold, Black Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN2 (Type A, B, Micro).Part number GSB443T33HR
Connector
USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole
USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole
USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole
USB Connectors USB3.1 MCRO B R/A SMT H-S 3
MICRO USB CONN, 3.1 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:10Position
USB CONN, 3.1 MICRO TYPE B, RCPT, SMD ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB443T33HR | GSB443T33HR | GSB443T33HR | GSB443T33HRTR-ND | GSB443T33HR | 59AC8789 | 69AH0083 |
| Product Name | USB 3.2 CONN GEN2 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Micro Usb Conn, 3.1 Type B, Rcpt, Smt; Usb Connector Type Amphenol Communications Solutions | Usb Conn, 3.1 Micro Type B, Rcpt, Smd Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | Micro Connector and Nano Connector; PC Card Connector; USB | USB | USB - micro B | USB | Micro Connector and Nano Connector; USB | Micro Connector and Nano Connector; USB | |
| Geometry | Right Angle | Right Angle | Right Angle | ||||
| Termination | Through Hole | SMD/SMT | |||||
| Category | USB |