USB 3.2 CONN GEN2 (Type A, B, Micro), USB 3.2 GEN2, Type Micro B, Receptacle, Right Angle, 10 Pins, Shell with Nickel Plating, 30μin Gold, Dip 1.0mm, Black Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN2 (Type A, B, Micro).Part number GSB443K33HR
USB3.1,MICRO B,RECPT,30U
USB3.1,MICRO B,RECPT,30U / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB443K33HR | 664-GSB443K33HRTR-ND | GSB443K33HR | 89AH5165 |
| Product Name | USB 3.2 CONN GEN2 (Type A, B, Micro) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.1,micro B,recpt,30U / Tap/rl Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB - micro B | USB | Micro Connector and Nano Connector; USB |
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |