USB 3.2 CONN GEN2 (Type A, B, Micro), USB 3.2 GEN 2, Type B, Receptacle, Vertical, 9 Pins, Shell Kink with Nickel Plating, 30μin Gold, Dip 2.9mm, Blue Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN2 (Type A, B, Micro).Part number GSB422137EU
USB-B (USB TYPE-B) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 9 Position Through Hole
USB Connectors USB3.1 B VERT DIP 30ugold
USB CONN, 3.1 TYPE B, RECEPTACLE, THT; USB Connector Type:USB Type B; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:9Positions
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB422137EU | GSB422137EU | GSB422137EU-ND | GSB422137EU | 49X1143 |
| Product Name | USB 3.2 CONN GEN2 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 3.1 Type B, Receptacle, Tht; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | |
| Termination | Through Hole | Through Hole | |||
| Category | USB |