Amphenol Corporation USB, DVI, HDMI Connector Assemblies GSB417131HR

Description
USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Free Hanging (In-Line)
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - GSB417131HR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
GSB417131HR-ND
USB, DVI, HDMI Connector Assemblies GSB417131HR-ND
USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Free Hanging (In-Line)

USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Free Hanging (In-Line)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
GSB417131HR
USB Connectors GSB417131HR
USB Connectors USB3.1 A CABLE PLUG 30ugo

USB Connectors USB3.1 A CABLE PLUG 30ugo

Buy Now Datasheet
Usb Conn, 3.1 Type A, Plug, Cable; Usb Connector Type Amphenol Communications Solutions - 49X1141 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type A, Plug, Cable; Usb Connector Type Amphenol Communications Solutions
49X1141
Usb Conn, 3.1 Type A, Plug, Cable; Usb Connector Type Amphenol Communications Solutions 49X1141
USB CONN, 3.1 TYPE A, PLUG, CABLE; USB Connector Type:USB Type A; USB Standard:USB 3.1; Gender:Plug; No. of Positions:9Positions ; Connector Mounting:Cable Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.1 TYPE A, PLUG, CABLE; USB Connector Type:USB Type A; USB Standard:USB 3.1; Gender:Plug; No. of Positions:9Positions; Connector Mounting:Cable Mount; Orientation:Vertical; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GSB417131HR-ND GSB417131HR 49X1141
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors Usb Conn, 3.1 Type A, Plug, Cable; Usb Connector Type Amphenol Communications Solutions
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers