Amphenol Corporation USB 3.2 CONN GEN2 (Type A, B, Micro) GSB416445CHR

Description
USB 3.2 CONN GEN2 (Type A, B, Micro), USB 3.2 GEN 2, Type A, Plug, Right Angle SMT, 9 Pins, Offset 0.3mm, 1.9mm Height, Shell Dip with Nickel Plating, 30μin Gold, Blue High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN2 (Type A, B, Micro).Part number GSB416445CHR
Request a Quote Datasheet
Description
USB 3.2 CONN GEN2 (Type A, B, Micro), USB 3.2 GEN 2, Type A, Plug, Right Angle SMT, 9 Pins, Offset 0.3mm, 1.9mm Height, Shell Dip with Nickel Plating, 30μin Gold, Blue High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN2 (Type A, B, Micro).Part number GSB416445CHR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.2 CONN GEN2 (Type A, B, Micro) - GSB416445CHR - Amphenol Communications Solutions
Nashua, NH, United States
USB 3.2 CONN GEN2 (Type A, B, Micro)
GSB416445CHR
USB 3.2 CONN GEN2 (Type A, B, Micro) GSB416445CHR
USB 3.2 CONN GEN2 (Type A, B, Micro), USB 3.2 GEN 2, Type A, Plug, Right Angle SMT, 9 Pins, Offset 0.3mm, 1.9mm Height, Shell Dip with Nickel Plating, 30μin Gold, Blue High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN2 (Type A, B, Micro).Part number GSB416445CHR

USB 3.2 CONN GEN2 (Type A, B, Micro), USB 3.2 GEN 2, Type A, Plug, Right Angle SMT, 9 Pins, Offset 0.3mm, 1.9mm Height, Shell Dip with Nickel Plating, 30μin Gold, Blue High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN2 (Type A, B, Micro).Part number GSB416445CHR

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2032-GSB416445CHR
SMD Electronic Connector 2032-GSB416445CHR
Shielded RJ45 Connector, Male, 9 Pos, SMD Horizontal Product overview: GSB416445CHR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-GSB416445CHR can be used for catalog matching and distributor lookup.

Shielded RJ45 Connector, Male, 9 Pos, SMD Horizontal Product overview: GSB416445CHR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-GSB416445CHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - GSB416445CHRTR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
GSB416445CHRTR-ND
USB, DVI, HDMI Connector Assemblies GSB416445CHRTR-ND
USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole

USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - GSB416445CHRDKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
GSB416445CHRDKR-ND
USB, DVI, HDMI Connector Assemblies GSB416445CHRDKR-ND
USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole

USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - GSB416445CHRCT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
GSB416445CHRCT-ND
USB, DVI, HDMI Connector Assemblies GSB416445CHRCT-ND
USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole

USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB Connectors - GSB416445CHR - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
GSB416445CHR
USB Connectors GSB416445CHR
USB 3.1 GEN2 STD A PLUG RIGHT ANGLE SMT

USB 3.1 GEN2 STD A PLUG RIGHT ANGLE SMT

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1340037-GSB416445CHR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1340037-GSB416445CHR
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1340037-GSB416445CHR
Win Source Part Number: 1340037-GSB416445CHR Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: GSB4 Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 9 Gender: Plug Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) ) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 650 Mounting Feature: Horizontal Mating Cycles: 5000 Insulation Color: Blue Mounting Type: Surface Mount, Right Angle; Through Hole Shell/Shielding Material: Steel (SPCC) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Base Product Number: GSB41

Win Source Part Number: 1340037-GSB416445CHR
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: GSB4
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 9
Gender: Plug
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) )
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 650
Mounting Feature: Horizontal
Mating Cycles: 5000
Insulation Color: Blue
Mounting Type: Surface Mount, Right Angle; Through Hole
Shell/Shielding Material: Steel (SPCC)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: GSB41

Buy Now Datasheet
Usb Conn, 3.1 Type A, Plug, Smt; Usb Connector Type Amphenol Communications Solutions - 59AC8788 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type A, Plug, Smt; Usb Connector Type Amphenol Communications Solutions
59AC8788
Usb Conn, 3.1 Type A, Plug, Smt; Usb Connector Type Amphenol Communications Solutions 59AC8788
USB CONN, 3.1 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.1; Gender:Plug; No. of Positions:9Positions ; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.1 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.1; Gender:Plug; No. of Positions:9Positions; Connector Mounting:Surface Mount; Orientation:Vertical; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 3.1 Type A, Plug, Smt; Usb Connector Type Amphenol Communications Solutions - 49X1140 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type A, Plug, Smt; Usb Connector Type Amphenol Communications Solutions
49X1140
Usb Conn, 3.1 Type A, Plug, Smt; Usb Connector Type Amphenol Communications Solutions 49X1140
USB CONN, 3.1 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.1; Gender:Plug; No. of Positions:9Positions ; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.1 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.1; Gender:Plug; No. of Positions:9Positions; Connector Mounting:Surface Mount; Orientation:Vertical; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Conn, 3.1 Type A, Plug, 9P Rohs Compliant Amphenol Communications Solutions - 28AK9901 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type A, Plug, 9P Rohs Compliant Amphenol Communications Solutions
28AK9901
Usb Conn, 3.1 Type A, Plug, 9P Rohs Compliant Amphenol Communications Solutions 28AK9901
USB CONN, 3.1 TYPE A, PLUG, 9P ROHS COMPLIANT: YES

USB CONN, 3.1 TYPE A, PLUG, 9P ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
GSB416445CHR
USB Connectors GSB416445CHR
USB Connectors USB3.1 A PLG SMT 2ugold+30u

USB Connectors USB3.1 A PLG SMT 2ugold+30u

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GSB416445CHR 2032-GSB416445CHR GSB416445CHRTR-ND GSB416445CHR 1340037-GSB416445CHR 59AC8788 28AK9901 GSB416445CHR
Product Name USB 3.2 CONN GEN2 (Type A, B, Micro) SMD Electronic Connector USB, DVI, HDMI Connector Assemblies USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Usb Conn, 3.1 Type A, Plug, Smt; Usb Connector Type Amphenol Communications Solutions Usb Conn, 3.1 Type A, Plug, 9P Rohs Compliant Amphenol Communications Solutions USB Connectors
Connector Type Micro Connector and Nano Connector; PC Card Connector; USB USB USB USB USB USB
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Straight
Termination Surface Mount Solder SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104076-2-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
Turret Connectors - 36-1525-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29052-009CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details