USB 3.2 CONN GEN2 (Type A, B, Micro), USB 3.2 GEN 2, Type A, Receptacle, Vertical, 9 Pins, Shell Forklock with Nickel Plating, 30μin Gold, Dip 2.3mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN2 (Type A, B, Micro).Part number GSB412137CHR
USB 3.1 GEN2 STD A RECP VERTICAL DIP
Connector
Win Source Part Number: 1364383-GSB412137CHR
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (Commercial Products)
Series: GSB4
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: GSB41
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Blue
Mounting Feature: Vertical
Gender: Receptacle
Mating Cycles: 5000
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Number of Contacts: 9
Number of Ports: 1
Shell/Shielding Material: Steel (SK7)
USB3.1,A, VERT,DIP , 30UG
USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 9 Position Through Hole
USB Receptacle, 9-Contact, Through Hole Vertical Product overview: GSB412137CHR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-GSB412137CHR can be used for catalog matching and distributor lookup.
GSB412137CHR-USB 3.1 A TYPE, SINGLE ROHS COMPLIANT: YES
USB CONN, 3.1 TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:9Positions
USB Connectors USB3.1 A Vert DIP 30ugold
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB412137CHR | GSB412137CHR | GSB412137CHR | 1364383-GSB412137CHR | GSB412137CHR | GSB412137CHR-ND | 2032-GSB412137CHR | 81AC8773 | 49X1139 | GSB412137CHR |
| Product Name | USB 3.2 CONN GEN2 (Type A, B, Micro) | USB Connectors | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Through-Hole Electronic Connector | Gsb412137Chr-Usb 3.1 A Type, Single Rohs Compliant Amphenol Communications Solutions | Usb Conn, 3.1 Type A, Rcpt, Tht; Usb Connector Type Amphenol Communications Solutions | USB Connectors | |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | USB | USB | ||||
| Termination | Through Hole | Solder | Through Hole | |||||||
| Mounting | Through Hole | Through Hole | Through Hole Mount |