USB 3.2 CONN GEN2 (Type A, B, Micro), USB 3.2 GEN2, Type A, Upright Reverse, 9 Pins, Shell Kink with Nickel Plating, 30μin Gold, Dip 3.1mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN2 (Type A, B, Micro).Part number GSB4116344HR
USB 3.1 GEN2 STD A RECP UPRIGHT DIP
USB 3.1 GEN2 STD A RECP UPRIGHT
USB 3.1 GEN2 STD A RECP UPRIGHT DIP ROHS COMPLIANT: YES
USB CONN, 3.1 TYPE A, R/A RCPT, 9POS, TH; USB Connector Type:USB Type A; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:9Positions
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB4116344HR | GSB4116344HR | 664-GSB4116344HR-ND | 76AJ5991 | 89AH5163 |
| Product Name | USB 3.2 CONN GEN2 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb 3.1 Gen2 Std A Recp Upright Dip Rohs Compliant Amphenol Communications Solutions | Usb Conn, 3.1 Type A, R/a Rcpt, 9Pos, Th; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | |
| Termination | Through Hole | ||||
| Category | USB | ||||
| Gender | Female / Jack |