USB 3.2 CONN GEN2 (Type A, B, Micro), USB 3.2 GEN2, Type A, Upright Reverse, 9 Pins, Shell Kink with Nickel Plating, 30μin Gold, Dip 1,9mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN2 (Type A, B, Micro).Part number GSB4116341HR
9-Pin USB Connector, Female, Right Angle, Solder, 94V-0 Product overview: GSB4116341HR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-GSB4116341HR can be used for catalog matching and distributor lookup.
USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 9 Position Through Hole, Right Angle
USB 3.1 GEN2 STD A RECP UPRIGHT DIP
Win Source Part Number: 1364384-GSB4116341HR
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (Commercial Products)
Series: GSB4
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: GSB41
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Blue
Mounting Feature: Vertical, Flag
Gender: Receptacle
Mating Cycles: 5000
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Number of Contacts: 9
Number of Ports: 1
Shell/Shielding Material: Steel, Stainless
CONN RCPT USB3.1 TYPEA 9POS R/A
USB CONNECTOR, 3.1 TYPE A, RCPT, TH; USB Connector Type:USB Type A; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:9Positions
USB Connectors USB3.1 A UPRIGHT DIP 30ug
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB4116341HR | 2032-GSB4116341HR | GSB4116341HR-ND | GSB4116341HR | 1364384-GSB4116341HR | GSB4116341HR | 60AC6824 | GSB4116341HR |
| Product Name | USB 3.2 CONN GEN2 (Type A, B, Micro) | 94V Electronic Connector | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | Usb Connector, 3.1 Type A, Rcpt, Th; Usb Connector Type Amphenol Communications Solutions | USB Connectors |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | USB | |||
| Termination | Through Hole | Solder | Solder | Through Hole | ||||
| Category | USB | |||||||
| Gender | Female / Jack | Female / Jack |