USB 3.2 CONN GEN2 (Type A, B, Micro), USB 3.2 GEN 2, Type A, Receptacle, Right Angle, 9 Pins, Shell with Nickel Plating, 30μin Gold, Dip 2.4mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN2 (Type A, B, Micro).Part number GSB4111312HR
Connector
USB3.1,A, STD, R/A,DIP, 3
USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 9 Position Through Hole, Right Angle
9 Pos Right Angle Receptacle, Telecom/Datacom Connector Product overview: GSB4111312HR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-GSB4111312HR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1061257-GSB4111312HR
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: GSB4
Features: Board Lock
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 9
Gender: Receptacle
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Shielding: Shielded
Number of Ports: 1
Standard Package: 117
Mounting Feature: Horizontal
Mating Cycles: 5000
Insulation Color: Blue
Mounting Type: Through Hole, Right Angle
Shell/Shielding Material: Copper Alloy
Alternative Parts (Cross-Reference): 3-640440-4; 50394-8100; 350825-1; 1-1658621-0; 105057-0001; 02-06-5103GSB4111312
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: GSB41
USB Connectors USB3.1 A STD R/A DIP 30ug
USB Connector Type:USB Type A; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:9Positions
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB4111312HR | GSB4111312HR | GSB4111312HR | GSB4111312HR | GSB4111312HR-ND | 2032-GSB4111312HR | 1061257-GSB4111312HR | GSB4111312HR | 49X1136 |
| Product Name | USB 3.2 CONN GEN2 (Type A, B, Micro) | USB Connectors | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Electronic Connector | Connectors, Interconnects - USB, DVI, HDMI Connectors | USB Connectors | Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | USB | ||||
| Geometry | Right Angle | Right Angle | Right Angle | ||||||
| Termination | Through Hole | Solder | Through Hole | ||||||
| Category | USB |