USB TYPE C, USB3.2 GEN1, Type C, Top mount, CH 1.68mm, Dual Row Surface Mount, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB Type C Connector System, part number GSB3C3133DSHR
USB3.2 GEN2, TYPE C, TOP MOUNT,
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | GSB3C3133DSHR | 664-GSB3C3133DSHR-ND |
| Product Name | USB TYPE C | USB, DVI, HDMI Connector Assemblies |
| Connector Type | PC Card Connector; USB | |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle; Through Hole |