Amphenol Corporation USB 3.2 CONN GEN1 (Type A, B, Micro) GSB343K33HR

Description
USB 3.2 CONN GEN1 (Type A, B, Micro), Micro USB 3.2, Type Micro B, Receptacle, Right Angle SMT, 10 Pins, Shell Dip with Nickel Plating, 30μin Gold, Dip 1.0mm, Black Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB343K33HR
Request a Quote Datasheet
Description
USB 3.2 CONN GEN1 (Type A, B, Micro), Micro USB 3.2, Type Micro B, Receptacle, Right Angle SMT, 10 Pins, Shell Dip with Nickel Plating, 30μin Gold, Dip 1.0mm, Black Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB343K33HR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.2 CONN GEN1 (Type A, B, Micro) - GSB343K33HR - Amphenol Communications Solutions
Nashua, NH, United States
USB 3.2 CONN GEN1 (Type A, B, Micro)
GSB343K33HR
USB 3.2 CONN GEN1 (Type A, B, Micro) GSB343K33HR
USB 3.2 CONN GEN1 (Type A, B, Micro), Micro USB 3.2, Type Micro B, Receptacle, Right Angle SMT, 10 Pins, Shell Dip with Nickel Plating, 30μin Gold, Dip 1.0mm, Black Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB343K33HR

USB 3.2 CONN GEN1 (Type A, B, Micro), Micro USB 3.2, Type Micro B, Receptacle, Right Angle SMT, 10 Pins, Shell Dip with Nickel Plating, 30μin Gold, Dip 1.0mm, Black Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB343K33HR

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 664-GSB343K33HRDKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-GSB343K33HRDKR-ND
USB, DVI, HDMI Connector Assemblies 664-GSB343K33HRDKR-ND
CONN RCPT USB3.0 MICRO B SMD R/A

CONN RCPT USB3.0 MICRO B SMD R/A

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 664-GSB343K33HRTR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-GSB343K33HRTR-ND
USB, DVI, HDMI Connector Assemblies 664-GSB343K33HRTR-ND
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole

USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 664-GSB343K33HRCT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-GSB343K33HRCT-ND
USB, DVI, HDMI Connector Assemblies 664-GSB343K33HRCT-ND
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole

USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB Connectors - GSB343K33HR - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
GSB343K33HR
USB Connectors GSB343K33HR
USB3.0, MICRO B, RECEPTACLE,RIGHT ANGLE

USB3.0, MICRO B, RECEPTACLE,RIGHT ANGLE

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1061256-GSB343K33HR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1061256-GSB343K33HR
Connectors, Interconnects - USB, DVI, HDMI Connectors 1061256-GSB343K33HR
Win Source Part Number: 1061256-GSB343K33HR Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: GSB3 Features: Board Guide, Solder Retention Connector Type: USB - micro B Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Number of Contacts: 10 Gender: Receptacle Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1,200 Voltage - Rated: 30VAC Mounting Feature: Horizontal Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -20°C ~ 60°C Shell/Shielding Material: Steel, Stainless Alternative Parts (Cross-Reference): 10117835-002LF; 10117835-001LF; 48395-0003; 48397-0003; 48398-0003; 10117836-002LFGSB343 K33HR.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.8A HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Other Names: GSB343K33HRTR,GSB343 K33HR-ND,GSB343K33HR CT Base Product Number: GSB34

Win Source Part Number: 1061256-GSB343K33HR
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: GSB3
Features: Board Guide, Solder Retention
Connector Type: USB - micro B
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Contacts: 10
Gender: Receptacle
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,200
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -20°C ~ 60°C
Shell/Shielding Material: Steel, Stainless
Alternative Parts (Cross-Reference): 10117835-002LF; 10117835-001LF; 48395-0003; 48397-0003; 48398-0003; 10117836-002LFGSB343K33HR.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.8A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: GSB343K33HRTR,GSB343K33HR-ND,GSB343K33HRCT
Base Product Number: GSB34

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2032-GSB343K33HR
Electronic Connector 2032-GSB343K33HR
Telecom and Datacom Connector Product overview: GSB343K33HR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-GSB343K33HR can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector Product overview: GSB343K33HR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-GSB343K33HR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gsb343K33Hr-Usb3.0,micro B,recpt,30U Rohs Compliant Amphenol Communications Solutions - 81AC8772 - Newark, An Avnet Company
Chicago, IL, United States
Gsb343K33Hr-Usb3.0,micro B,recpt,30U Rohs Compliant Amphenol Communications Solutions
81AC8772
Gsb343K33Hr-Usb3.0,micro B,recpt,30U Rohs Compliant Amphenol Communications Solutions 81AC8772
GSB343K33HR-USB3.0,M ICRO B,RECPT,30U ROHS COMPLIANT: YES

GSB343K33HR-USB3.0,MICRO B,RECPT,30U ROHS COMPLIANT: YES

Supplier's Site Datasheet
Micro Usb, 3.0 Type B, Receptacle, Smt; Usb Connector Type Amphenol Communications Solutions - 49X1134 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 3.0 Type B, Receptacle, Smt; Usb Connector Type Amphenol Communications Solutions
49X1134
Micro Usb, 3.0 Type B, Receptacle, Smt; Usb Connector Type Amphenol Communications Solutions 49X1134
MICRO USB, 3.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:10Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:GSB3 Series RoHS Compliant: Yes

MICRO USB, 3.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:10Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:GSB3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
GSB343K33HR
USB Connectors GSB343K33HR
USB Connectors USB 3.0 Micro B R/A Recpt SMT Black

USB Connectors USB 3.0 Micro B R/A Recpt SMT Black

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GSB343K33HR 664-GSB343K33HRDKR-ND GSB343K33HR GSB343K33HR 1061256-GSB343K33HR 2032-GSB343K33HR 81AC8772 49X1134 GSB343K33HR
Product Name USB 3.2 CONN GEN1 (Type A, B, Micro) USB, DVI, HDMI Connector Assemblies USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors Electronic Connector Gsb343K33Hr-Usb3.0,micro B,recpt,30U Rohs Compliant Amphenol Communications Solutions Micro Usb, 3.0 Type B, Receptacle, Smt; Usb Connector Type Amphenol Communications Solutions USB Connectors
Connector Type Micro Connector and Nano Connector; PC Card Connector; USB USB - micro B USB USB Micro Connector and Nano Connector; USB Micro Connector and Nano Connector; USB USB
Geometry Right Angle Right Angle Right Angle
Termination Surface Mount Solder SMD/SMT SMD/SMT
Category USB
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data