USB 3.2 CONN GEN1 (Type A, B, Micro), Micro USB 3.2, Type Micro B, Receptacle, Right Angle SMT, 10 Pins, Shell Dip with Nickel Plating, 30μin Gold, Dip 1.4mm, Black Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB343K331HR
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole
USB3.0, MICRO B, RECEPTACLE,RIGHT ANGLE
Connectors I/O - Data (USB,IEE1394,Firewir
USB3.0, MICRO B, RECEPTACLE,RIGHT ANGLE SMT,SHELL DIP / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB343K331HR | 664-GSB343K331HRCT-ND | GSB343K331HR | GSB343K331HR | 89AH5156 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Usb3.0, Micro B, Receptacle,right Angle Smt,shell Dip / Tap/rl Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; PC Card Connector; USB | USB - micro B | USB | Micro Connector and Nano Connector; USB | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Surface Mount | ||||
| Category | USB | ||||
| Gender | Female / Jack |