USB 3.2 CONN GEN1 (Type A, B, Micro), Micro USB 3.2, Type B, Receptacle, Right Angle SMT, 10 Pins, Shell with Nickel Plating, 30μin Gold, Blue Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB343133HR
CUT TAPE - CONN USB 3.0 MICRO B 10 POS RCPT SMT
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle
Telecom and Datacom Connector, 10 Contact(s), Female, Right Angle, Surface Mount Terminal, Receptacle, Product overview: GSB343133HR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-GSB343133HR can be used for catalog matching and distributor lookup.
USB3.0, MICRO B, RECEPTACLE,RIGHT ANGLE
Connector
Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 805558-GSB343133HR
Packaging: Reel
Mounting Style: Surface Mount, Right Angle
Features: Solder Retention
Connector Type: USB - micro B
Termination: Solder
Contact Finish: Gold
Number of Contacts: 10
Gender: Receptacle
Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed)
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Insulation Color: Black
Temperature Range - Operating: -20°C ~ 60°C
Shell/Shielding Material: Steel, Stainless
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.8A
USB 3.0 1 Surface Mount,Right Angle 10P Female -20°C~+60°C Micro-B SMD USB Connectors ROHS
MICRO USB, 3.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:10Position
USB3.0, MICRO B, RECEPTACLE,RIGHT ANGLE SMT / Tap/Rl
CONN RCPT USB3.0 MICRO B SMD R/A
USB Connectors USB 3.0 MICRO-B REC .65MM RA BLK 30 GOLD
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB343133HR | GSB343133HR | GSB343133HRTR-ND | 2032-GSB343133HR | GSB343133HR | GSB343133HR | 805558-GSB343133HR | GSB343133HR | 72R4220 | 89AH5159 | GSB343133HR | GSB343133HR |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | SMD Electronic Connector | USB Connectors | USB, DVI, HDMI Connectors - GSB343133HR | Connectors >> USB Connectors | Micro Usb, 3.0 Type B, Receptacle, Smt; Usb Connector Type Amphenol Communications Solutions | Usb3.0, Micro B, Receptacle,right Angle Smt / Tap/rl Amphenol Communications Solutions | USB, DVI, HDMI Connector Assemblies | USB Connectors | |
| Connector Type | Micro Connector and Nano Connector; PC Card Connector; USB | Micro Connector and Nano Connector | USB - micro B | USB | USB | Micro Connector and Nano Connector; USB | Micro Connector and Nano Connector; USB | Micro Connector and Nano Connector; USB | USB | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | ||||||||
| Termination | Surface Mount | Solder | Solder | Solder | SMD/SMT | |||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||||||
| Category | USB |