USB 3.1 GEN1 (TYPE A, B, MICRO), USB 3.2, Gen 1, Type B, Receptacle, Right Angle, 9 Pins, Shell Dip with Nickel Plating, 30μin Gold, Dip 2.16mm, High Temperature Housing,Tray Packaging, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of USB 3.1 GEN1 (TYPE A, B, MICRO),Part number GSB3211319W2HR
USB3.2, B, GEN1, RIGHT ANGLE DIP
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | GSB3211319W2HR | 664-GSB3211319W2HR-ND |
| Product Name | USB 3.1 GEN1 (TYPE A, B, MICRO) | USB, DVI, HDMI Connector Assemblies |
| Connector Type | Micro Connector and Nano Connector; USB | |
| Geometry | Right Angle | |
| Category | USB | |
| Gender | Female / Jack |