Amphenol Corporation USB, DVI, HDMI Connector Assemblies GSB317131HR

Description
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - GSB317131HR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
GSB317131HR-ND
USB, DVI, HDMI Connector Assemblies GSB317131HR-ND
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)

USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)

Buy Now Datasheet
USB Connectors - GSB317131HR - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
GSB317131HR
USB Connectors GSB317131HR
USB3.0,A TYPE,PLUG CABLE END

USB3.0,A TYPE,PLUG CABLE END

Buy Now
Usb Conn, 3.0 Type A, Plug, 9Pos, Cable; Usb Connector Type Amphenol Communications Solutions - 53W5406 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.0 Type A, Plug, 9Pos, Cable; Usb Connector Type Amphenol Communications Solutions
53W5406
Usb Conn, 3.0 Type A, Plug, 9Pos, Cable; Usb Connector Type Amphenol Communications Solutions 53W5406
USB CONN, 3.0 TYPE A, PLUG, 9POS, CABLE; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9Positions ; Connector Mounting:Cable Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.0 TYPE A, PLUG, 9POS, CABLE; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9Positions; Connector Mounting:Cable Mount; Orientation:Vertical; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GSB317131HR-ND GSB317131HR 53W5406
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors Usb Conn, 3.0 Type A, Plug, 9Pos, Cable; Usb Connector Type Amphenol Communications Solutions
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 1320G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers