USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Plug, Right Angle SMT, 9 Pins, Offset 0.95mm, 3.2mm Height, Shell Dip with Nickel Plating, 30μin Gold, Blue High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB316441CEU
CONN USB 3.0 TYPE A 9 POS PLUG SMT R/A
USB3.0, A, PLUG, RIGHT ANGLE SMT
Connector
9-Pin Right Angle Male Telecom/Datacom Connector, Gold Plated, 1.8A Product overview: GSB316441CEU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.8A, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-GSB316441CEU can be used for catalog matching and distributor lookup.
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole
Win Source Part Number: 983543-GSB316441CEU
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: GSB3
Features: Board Guide
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 9
Gender: Plug
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Material Flammability Rating: UL94 HB
Number of Ports: 1
Standard Package: 650
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Insulation Color: Blue
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -20°C ~ 60°C
Shell/Shielding Material: Steel (SPCC)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.8A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: GSB316431CEUTR,GSB31
Base Product Number: GSB31
USB CONN, 3.0 TYPE A, RCPT, R/A, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9Positions
USB CONNECTOR, 3.0 TYPE A, PLUG, SMD; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact RoHS Compliant: Yes
USB Connectors USB 3.0 Type A R/A Plug SMT
CONN PLUG USB3.0 TYPEA 9P SMD RA
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB316441CEU | GSB316441CEU | GSB316441CEU | GSB316441CEU | 2032-GSB316441CEU | GSB316441CEUCT-ND | 983543-GSB316441CEU | 11AC4533 | GSB316441CEU | GSB316441CEU |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB Connectors | 1.8A Electronic Connector | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects - USB, DVI, HDMI Connectors | Usb Conn, 3.0 Type A, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions | USB Connectors | USB, DVI, HDMI Connector Assemblies | |
| Connector Type | Micro Connector and Nano Connector; PC Card Connector; USB | USB | USB | USB | USB | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||||
| Geometry | Right Angle | Right Angle | ||||||||
| Termination | Through Hole | SMD/SMT | Solder | SMD/SMT | Solder | |||||
| Current Rating | 1.8 amps | 0.2 to 1.8 amps | 0.2 to 1.8 amps | 1.8 amps | 0.2 to 1.8 amps |