USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Vertical, 9 Pins, Shell Forklock with Nickel Plating, 30μin Gold, Dip 2.3mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB312137CHR
USB3.0, A, RECEPTACLE, VERTICAL DIP.
USB3.0, A, RECEPTACLE, VERTICAL
USB CONN, 3.0 TYPE A, RCPT, 9POS, TH; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | GSB312137CHR | GSB312137CHR | 664-GSB312137CHR-ND | 89AH5150 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb Conn, 3.0 Type A, Rcpt, 9Pos, Th; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | |
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |