USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Vertical, 9 Pins, Shell Forklock with Nickel Plating, 30μin Gold, Dip 3.0mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB3121371CHR
USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Panel Mount, Through Hole, Right Angle
USB3.0, A, RECEPTACLE, VERTICAL DIP.
Connector
USB3.0, A, RECEPTACLE, VERTICAL DIP. / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB3121371CHR | 664-GSB3121371CHR-ND | GSB3121371CHR | GSB3121371CHR | 89AH5151 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.0, A, Receptacle, Vertical Dip. / Tray Amphenol Communications Solutions | |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | ||
| Termination | Through Hole | ||||
| Category | USB | ||||
| Gender | Female / Jack |