USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Gen 1, Type A, Receptacle, Vertical, 9 Pins, Shell Dip with Nickel Plating, Gold Flash, Dip 3.0mm, Black High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB31211P1CHR
USB3.2, A, GEN1, RECEPTACLE, VER
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | GSB31211P1CHR | 664-GSB31211P1CHR-ND |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB, DVI, HDMI Connector Assemblies |
| Connector Type | Micro Connector and Nano Connector; USB | |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Through Hole |