USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Vertical, 9 Pins, Shell Forklock with Nickel Plating, Gold Flash, Dip 2.3mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB312117CHR
USB3.0, A, RECEPTACLE, VERTICAL DIP.
USB3.0, A, RECEPTACLE, VERTICAL
USB3.0, A, RECEPTACLE, VERTICAL DIP. / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | GSB312117CHR | GSB312117CHR | 664-GSB312117CHR-ND | 89AH5144 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb3.0, A, Receptacle, Vertical Dip. / Tray Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | |
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |