USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Right Angle Reverse, 9 Pins, Shell Forklock with Nickel Plating, 30μin Gold, Dip 2mm, Blue High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB311A41EU
Win Source Part Number: 1042182-GSB311A41EU
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: GSB3
Features: Board Lock
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Contacts: 9
Gender: Receptacle
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 240
Voltage - Rated: 30VAC
Mounting Feature: Horizontal, Reverse Mount
Insulation Color: Blue
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 60°C
Shell/Shielding Material: Steel, Stainless
Alternative Parts (Cross-Reference): 48397-0003; 48391-0003; 48398-0003; 10117836-002LF; 10117835-002LF; 10117836-001LFGSB311
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.8A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: GSB311A41EU-ND,GSB31
Base Product Number: GSB31
USB3.0, A, RECEPTACLE,RIGHT ANGLE REVERS
Telecom and Datacom Connector, Product overview: GSB311A41EU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-GSB311A41EU can be used for catalog matching and distributor lookup.
CONN RCPT USB3.0 TYPEA 9POS R/A
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
USB3.0, A, RECEPTACLE,RIGHT ANGLE REVERSE DIP. / Tap/Rl RoHS Compliant: Yes
USB CONN, 3.0 TYPE A, R/A RCPT, 9POS, TH; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions
USB CONN, 3.0 TYPE A, R/A RCPT, 9P ROHS COMPLIANT: YES
USB Connectors USB 3.0 Type A Recpt Reverse Type Blue
| Amphenol Communications Solutions | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB311A41EU | 1042182-GSB311A41EU | GSB311A41EU | 2032-GSB311A41EU | 664-GSB311A41EUDKR-ND | 94W6958 | 83AH7562 | 28AK9894 | GSB311A41EU |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | Connectors, Interconnects - USB, DVI, HDMI Connectors | USB Connectors | Electronic Connector | USB, DVI, HDMI Connector Assemblies | Usb3.0, A, Receptacle,right Angle Reverse Dip. / Tap/rl Rohs Compliant Amphenol Communications Solutions | Usb Conn, 3.0 Type A, R/a Rcpt, 9Pos, Th; Usb Connector Type Amphenol Communications Solutions | Usb Conn, 3.0 Type A, R/a Rcpt, 9P Rohs Compliant Amphenol Communications Solutions | USB Connectors |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | Right Angle | ||||||
| Termination | Through Hole | Solder | Through Hole | Through Hole | |||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole Mount | ||||||
| Voltage Rating | 30 volts | 30 volts |