USB 3.2 CONN GEN1 (Type A, B, Micro), USB3.2, A, GEN1, UPRIGHT, DIP, 30μin GOLD, BLUE, TL 3.3MM, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB3116344KHHR
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
USB3.0, A, RECEPTACLE, UPRIGHT DIP
USB3.0, A, RECEPTACLE, UPRIGHT DIP / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB3116344KHHR | 664-GSB3116344KHHR-ND | GSB3116344KHHR | 24AJ6298 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.0, A, Receptacle, Upright Dip / Tray Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Through Hole, Right Angle |