USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Upright Reverse, 9 Pins, Shell Dip with Nickel Plating, Gold Flash, Dip 1.9mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB3116175KHR
USB3.0, A, RECEPTACLE, UPRIGHT DIP.
USB3.0, A, RECEPTACLE, UPRIGHT D
USB3.0, A, RECEPTACLE, UPRIGHT DIP. / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | GSB3116175KHR | GSB3116175KHR | 664-GSB3116175KHR-ND | 89AH5137 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb3.0, A, Receptacle, Upright Dip. / Tray Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | |
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |