USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Upright Reverse, 9 Pins, Shell Kink with Nickel Plating, Gold Flash, Dip 2.4mm, Blue High Temperature Housing,, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB3116142HR
USB3.0, A, RECEPTACLE, UPRIGHT D
USB3.0, A, RECEPTACLE, UPRIGHT DIP.
USB3.0, A, RECEPTACLE, UPRIGHT DIP. / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB3116142HR | 664-GSB3116142HR-ND | GSB3116142HR | 89AH5135 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.0, A, Receptacle, Upright Dip. / Tray Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | |
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |