USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Right Angle Stacked Sink, 11.42mm Height, 18 Pins, Shell Without Flange(T/B), Shell Dip 2mm, Shell with Nickel Plating, Shell Dip Pitch 15.6mm, 30μin Gold, Dip 3.0mm, Black High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB3115383TF3HR
USB3.0, A, RECEPTACLE, RIGHT ANG
USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK
USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK SINK DIP. / Tray
USB Connectors USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK SINK DIP.
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB3115383TF3HR | 664-GSB3115383TF3HR-ND | GSB3115383TF3HR | 89AH5134 | GSB3115383TF3HR |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.0, A, Receptacle, Right Angle Stack Sink Dip. / Tray Amphenol Communications Solutions | USB Connectors |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | ||||
| Category | USB | ||||
| Gender | Female / Jack |