USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Right Angle Stacked Sink, 9.37mm Height, 18 Pins, Shell Without Flange(T/B), Shell with Nickel Plating, Shell Dip Pitch 15.6mm,30μin Gold, Dip 1.8mm, Black High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB3115381RF4HR
USB3.0, A, RECEPTACLE, RIGHT ANG
USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK
USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK SINK DIP. / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB3115381RF4HR | 664-GSB3115381RF4HRTR-ND | GSB3115381RF4HR | 89AH5128 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.0, A, Receptacle, Right Angle Stack Sink Dip. / Tap/rl Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |