Amphenol Corporation USB, DVI, HDMI Connector Assemblies GSB3115374RF5HR

Description
USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Board Edge, Cutout; Through Hole, Right Angle
Request a Quote Datasheet
Description
USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Board Edge, Cutout; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 664-GSB3115374RF5HRTR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-GSB3115374RF5HRTR-ND
USB, DVI, HDMI Connector Assemblies 664-GSB3115374RF5HRTR-ND
USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Board Edge, Cutout; Through Hole, Right Angle

USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Board Edge, Cutout; Through Hole, Right Angle

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
USB Connectors
GSB3115374RF5HR
USB Connectors GSB3115374RF5HR
USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK

USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK

Buy Now
Usb 3.0, Type A, Receptacle, Right Angle Stacked Sink, 9.37Mm Height, 18 Pins, Shell With Nickel Plating, Shell Dip Pitch 15.6Mm, 30U
Chicago, IL, United States
Usb 3.0, Type A, Receptacle, Right Angle Stacked Sink, 9.37Mm Height, 18 Pins, Shell With Nickel Plating, Shell Dip Pitch 15.6Mm, 30U" Gold, Dip 2.4Mm, Blue High Temperature Housing, Tape And Reel ...
89AH5124
Usb 3.0, Type A, Receptacle, Right Angle Stacked Sink, 9.37Mm Height, 18 Pins, Shell With Nickel Plating, Shell Dip Pitch 15.6Mm, 30U" Gold, Dip 2.4Mm, Blue High Temperature Housing, Tape And Reel ... 89AH5124
USB 3.0, Type A, Receptacle, Right Angle Stacked Sink, 9.37mm Height, 18 Pins, Shell with Nickel Plating, Shell Dip Pitch 15.6mm, 30u" Gold, Dip 2.4mm, Blue High Temperature Housing, Tape and Reel Packaging / Tap/Rl

USB 3.0, Type A, Receptacle, Right Angle Stacked Sink, 9.37mm Height, 18 Pins, Shell with Nickel Plating, Shell Dip Pitch 15.6mm, 30u" Gold, Dip 2.4mm, Blue High Temperature Housing, Tape and Reel Packaging / Tap/Rl

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 664-GSB3115374RF5HRTR-ND GSB3115374RF5HR GSB3115374RF5HR 89AH5124
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors Usb 3.0, Type A, Receptacle, Right Angle Stacked Sink, 9.37Mm Height, 18 Pins, Shell With Nickel Plating, Shell Dip Pitch 15.6Mm, 30U" Gold, Dip 2.4Mm, Blue High Temperature Housing, Tape And Reel ...
Category USB
Gender Female / Jack
Mounting Board Edge, Cutout; Through Hole, Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

USB, DVI, HDMI Connector Assemblies - A103878TR-ND - DigiKey
Specs
Category USB
Connector Type USB - micro B, Hybrid
Gender Female / Jack
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10202802AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details