USB 3.2 CONN GEN1 (Type A, B, Micro), USB3.2, A, GEN1, RightAngle, STACK SINK, DIP, 30μin GOLD, BLUE, TL 3MM, H: 9.91mm, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB3115373RFHR
USB3.1 A, RECEPTACLE STACK SINK TYPE.
USB3.1 A, RECEPTACLE STACK SINK
USB3.1 A, RECEPTACLE STACK SINK TYPE. / Tap/Rl
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | GSB3115373RFHR | GSB3115373RFHR | 664-GSB3115373RFHRTR-ND | 89AH5120 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb3.1 A, Receptacle Stack Sink Type. / Tap/rl Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Through Hole, Right Angle |