USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Right Angle Stacked Sink, 9.91mm Height, 18 Pins, Shell Without Flange(T/B), Shell with Nickel Plating, Shell Dip Pitch 15.6mm, 30μin Gold, Dip 3.0mm, Blue High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB3115373RF1HR
USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK
USB3.0, A, RECEPTACLE, RIGHT ANG
USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK SINK DIP. / Tap/Rl
USB Connectors USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK SINK DIP.
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB3115373RF1HR | GSB3115373RF1HR | 664-GSB3115373RF1HRTR-ND | 89AH5121 | GSB3115373RF1HR |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb3.0, A, Receptacle, Right Angle Stack Sink Dip. / Tap/rl Amphenol Communications Solutions | USB Connectors |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | ||||
| Category | USB | ||||
| Gender | Female / Jack |