USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Right Angle Stacked Sink, 9.91mm Height, 18 Pins, Shell Without Flange(T/B), Shell with Nickel Plating, Shell Dip Pitch 15.6mm, 30μin Gold, Dip 2.4mm, Blue High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB3115371RF1HR
USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK
Connector
USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Board Edge, Cutout; Through Hole, Right Angle
USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Board Edge, Cutout; Through Hole, Right Angle
USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Board Edge, Cutout; Through Hole, Right Angle
USB Connectors USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK SINK DIP.
USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK SINK DIP. / Tap/Rl
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB3115371RF1HR | GSB3115371RF1HR | GSB3115371RF1HR | 664-GSB3115371RF1HRCT-ND | GSB3115371RF1HR | 89AH5116 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.0, A, Receptacle, Right Angle Stack Sink Dip. / Tap/rl Amphenol Communications Solutions | |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Through Hole | |||||
| Category | USB | |||||
| Gender | Female / Jack |