USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Right Angle Sink, 2.36mm Height, 9 Pins, Without Flange, Shell Dip with Nickel Plating, 30μin Gold, Dip 1.7mm, Black High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB311437FHR
USB3.0, A, RECEPTACLE, RIGHT ANGLE SINK
USB3.0, A, RECEPTACLE, RIGHT ANG
USB3.0, A, RECEPTACLE, RIGHT ANG
USB3.0, A, RECEPTACLE, RIGHT ANGLE SINK DIP. / Tap/Rl
USB Connectors USB3.0, A, RECEPTACLE, RIGHT ANGLE SINK DIP.
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB311437FHR | GSB311437FHR | 664-GSB311437FHRCT-ND | 89AH5109 | GSB311437FHR |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb3.0, A, Receptacle, Right Angle Sink Dip. / Tap/rl Amphenol Communications Solutions | USB Connectors |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | ||||
| Category | USB |