USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Right Angle Sink, 2.36mm Height, 9 Pins, Without Flange, Shell Dip with Nickel Plating, 15μin Gold, Dip 1.7mm, Black High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB311427FHR
USB3.0, A, RECEPTACLE, RIGHT ANG
USB3.0, A, RECEPTACLE, RIGHT ANGLE SINK
USB3.0, A, RECEPTACLE, RIGHT ANGLE SINK DIP. / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB311427FHR | 664-GSB311427FHRTR-ND | GSB311427FHR | 89AH5107 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.0, A, Receptacle, Right Angle Sink Dip. / Tap/rl Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |