USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Right Angle Stacked, 18 Pins, Shell Kink with Nickel Plating, 30μin Gold, Dip 2.4mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB311231HR
18 Pos Right Angle Solder Telecom/Datacom Connector Product overview: GSB311231HR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-GSB311231HR can be used for catalog matching and distributor lookup.
USB3.0, A, RECEPTACLE, RIGHT ANGLE STACK
Connector
USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Panel Mount, Through Hole, Right Angle
CONN USB 3.0 TYPE A 9 POS X2 RCPT STACKED R/A
USB Connectors USB 3.0 Type A Stacked R/A DIP
USB CONN, 3.0 TYPE A, RCPT, R/A, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:9Positions
CONN RCPT USB3.0 A STACK PCB R/A
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB311231HR | 2032-GSB311231HR | GSB311231HR | GSB311231HR | GSB311231HR-ND | GSB311231HR | GSB311231HR | 94W2572 | GSB311231HR |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | Electronic Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB Connectors | Usb Conn, 3.0 Type A, Rcpt, R/a, Tht; Usb Connector Type Amphenol Communications Solutions | USB, DVI, HDMI Connector Assemblies | |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | |||||
| Geometry | Right Angle | Right Angle | Right Angle | ||||||
| Termination | Through Hole | Solder | Through Hole | Solder | |||||
| Category | USB | ||||||||
| Gender | Female / Jack | Female / Jack | Female / Jack |