USB 3.2 CONN GEN1 (Type A, B, Micro), USB3.2, A, GEN1, RightAngle, STACK, DIP, 30μin GOLD, BLUE, TL 2.17MM, SHELL TAB MATTE TIN., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB311231CPHR
USB3.0 A TYPE,STACKED RECEPTACLE
USB3.0 A TYPE,STACKED RECEPTACLE, Pre-Ti
USB3.0 A TYPE,STACKED RECEPTACLE, Pre-Tined on kink. / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB311231CPHR | 664-GSB311231CPHRTR-ND | GSB311231CPHR | 89AH5098 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.0 A Type,stacked Receptacle, Pre-Tined On Kink. / Tap/rl Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Through Hole, Right Angle |