USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Right Angle, 9 Pins, Shell with Nickel Plating, 30μin Gold, Dip 2.4mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB311131HR
CONN USB 3.0 TYPE A 9 POS RCPT R/A
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
USB3.0, A, RECEPTACLE, RIGHT ANGLE DIP.
Connector
USB Connectors USB 3.0 R/A REC TH TYPE A BLUE 30 GOLD
CONN RCPT USB3.0 TYPEA 9POS R/A
USB CONN, 3.0 TYPE A, RECEPTACLE, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions
USB3.0, A, RECEPTACLE, RIGHT ANGLE DIP. ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB311131HR | GSB311131HR | GSB311131HR-ND | GSB311131HR | GSB311131HR | GSB311131HR | GSB311131HR | 11AC4532 | 79AH2806 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb Conn, 3.0 Type A, Receptacle, Tht; Usb Connector Type Amphenol Communications Solutions | Usb3.0, A, Receptacle, Right Angle Dip. Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | USB | USB | ||||
| Geometry | Right Angle | Right Angle | Right Angle | ||||||
| Termination | Through Hole | Solder Tail | Solder | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||||
| Category | USB |